Panasonic SMD 16V 68nF Capacitor ECH-U1C683JX5

Description
16V 68nF 5% PPS Film Capacitor 1210 SMD Product overview: ECH-U1C683JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 68nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 68nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C683JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V 68nF 5% PPS Film Capacitor 1210 SMD Product overview: ECH-U1C683JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 68nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 68nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C683JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 68nF Capacitor
62-ECH-U1C683JX5
SMD 16V 68nF Capacitor 62-ECH-U1C683JX5
16V 68nF 5% PPS Film Capacitor 1210 SMD Product overview: ECH-U1C683JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 68nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 68nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C683JX5 can be used for catalog matching and distributor lookup.

16V 68nF 5% PPS Film Capacitor 1210 SMD Product overview: ECH-U1C683JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 68nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 68nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1C683JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, 0.068Uf, 16V, 5%, Smd; Dielectric Type Panasonic - 53W3607 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.068Uf, 16V, 5%, Smd; Dielectric Type Panasonic
53W3607
Film Capacitor, 0.068Uf, 16V, 5%, Smd; Dielectric Type Panasonic 53W3607
FILM CAPACITOR, 0.068UF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 0.068UF, 16V, 5%, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor, 0.068Uf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic - 48W8692 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.068Uf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic
48W8692
Film Capacitor, 0.068Uf, 16V, 5%, Smd, Full Reel; Dielectric Type Panasonic 48W8692
FILM CAPACITOR, 0.068UF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 0.068UF, 16V, 5%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECH-U1C683JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1C683JX5
Film Capacitors ECH-U1C683JX5
CAP FILM 0.068UF 5% 16VDC 1210

CAP FILM 0.068UF 5% 16VDC 1210

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1C683JX5
CAP FILM 0.068UF 5% 16VDC 1210

CAP FILM 0.068UF 5% 16VDC 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1C683JX5 53W3607 ECH-U1C683JX5 ECH-U1C683JX5
Product Name SMD 16V 68nF Capacitor Film Capacitor, 0.068Uf, 16V, 5%, Smd; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers