Cornell DubilierFilm Paper Film Capacitors105PSB252K4R
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1150
ESR: 2.8 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1150
ESR: 2.8 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105PSB252K4R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in applications like induction heaters and switching power supplies. It has a rated voltage of 2500 VDC, a capacitance of 1 µF, and a maximum dv/dt of 1150 V/µs. The device measures 57.5 mm × 57.5 mm × 38 mm with a terminal pitch of 20.3 mm and four leads. It uses double metallized polypropylene film construction in a flame-retardant epoxy case (UL94V-0) with lead-free tinned copper terminals. The operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. The typical ESR is 2.8 mΩ at 100 kHz and 25°C, and self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 105PSB252K4R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in applications like induction heaters and switching power supplies. It has a rated voltage of 2500 VDC, a capacitance of 1 µF, and a maximum dv/dt of 1150 V/µs. The device measures 57.5 mm × 57.5 mm × 38 mm with a terminal pitch of 20.3 mm and four leads. It uses double metallized polypropylene film construction in a flame-retardant epoxy case (UL94V-0) with lead-free tinned copper terminals. The operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. The typical ESR is 2.8 mΩ at 100 kHz and 25°C, and self-inductance is less than 1 nH per mm of lead spacing. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.