CAP ALUM 10UF 20% 25V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 25V, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes
Capacitor;Aluminum Electrolytic;Cap 10uF;Vol-Rtg 25V;Radial;Ks;Height
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECE-A1EKS100 | 55T0228 | 590-ECE-A1EKS100 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 20%, 25V, Radial; Capacitance Panasonic | Capacitor;Aluminum Electrolytic;Cap 10uF;Vol-Rtg 25V;Radial;Ks;Height 5mm |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |