Panasonic Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5mm) Radial 2.5mm 70mA 1000h 85C Bulk ECE-A1CKS470

Description
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5mm) Radial 2.5mm 70mA 1000h 85C Bulk
Datasheet
Description
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5mm) Radial 2.5mm 70mA 1000h 85C Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5mm) Radial 2.5mm 70mA 1000h 85C Bulk - 590-ECE-A1CKS470 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5mm) Radial 2.5mm 70mA 1000h 85C Bulk
590-ECE-A1CKS470
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5mm) Radial 2.5mm 70mA 1000h 85C Bulk 590-ECE-A1CKS470
Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5mm) Radial 2.5mm 70mA 1000h 85C Bulk

Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5mm) Radial 2.5mm 70mA 1000h 85C Bulk

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 20%, 16V, Radial; Capacitance Panasonic - 55T0222 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 16V, Radial; Capacitance Panasonic
55T0222
Aluminum Electrolytic Capacitor, 47Uf, 20%, 16V, Radial; Capacitance Panasonic 55T0222
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 16V, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 16V, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 590-ECE-A1CKS470 55T0222
Product Name Cap Aluminum Lytic 47uF 16V 20% (6.3 X 5mm) Radial 2.5mm 70mA 1000h 85C Bulk Aluminum Electrolytic Capacitor, 47Uf, 20%, 16V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM (WET)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details