Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-2VM470

Description
CAP ALUM 47UF 20% 350V RADIAL
Datasheet
Description
CAP ALUM 47UF 20% 350V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-2VM470 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2VM470
Capacitors - Aluminum Electrolytic Capacitors ECA-2VM470
CAP ALUM 47UF 20% 350V RADIAL

CAP ALUM 47UF 20% 350V RADIAL

Supplier's Site
Capacitor Alum Elec, 47Uf, 20%, 350V, Radial; Capacitance Panasonic - 58T1723 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 20%, 350V, Radial; Capacitance Panasonic
58T1723
Capacitor Alum Elec, 47Uf, 20%, 350V, Radial; Capacitance Panasonic 58T1723
CAPACITOR ALUM ELEC, 47UF, 20%, 350V, RADIAL; Capacitance:47µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 20%, 350V, RADIAL; Capacitance:47µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECA-2VM470 58T1723
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 47Uf, 20%, 350V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details