Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-2GM3R3

Description
CAP ALUM 3.3UF 20% 400V RADIAL
Datasheet
Description
CAP ALUM 3.3UF 20% 400V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-2GM3R3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2GM3R3
Capacitors - Aluminum Electrolytic Capacitors ECA-2GM3R3
CAP ALUM 3.3UF 20% 400V RADIAL

CAP ALUM 3.3UF 20% 400V RADIAL

Supplier's Site
Capacitor Alum Elec, 3.3Uf, 20%, 400V, Radial; Capacitance Panasonic - 58T1703 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3.3Uf, 20%, 400V, Radial; Capacitance Panasonic
58T1703
Capacitor Alum Elec, 3.3Uf, 20%, 400V, Radial; Capacitance Panasonic 58T1703
CAPACITOR ALUM ELEC, 3.3UF, 20%, 400V, RADIAL; Capacitance:3.3µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3.3UF, 20%, 400V, RADIAL; Capacitance:3.3µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECA-2GM3R3 58T1703
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 3.3Uf, 20%, 400V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details