Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
PANASONIC
DSP1-DC12V-R -- RELAYS - POWER RELAYS, OVER 2 AMPS
Panasonic
Relays - Power Relays, Over 2 Amps
DSP1-DC12V-R
Description
RELAY GEN PURPOSE DPST 5A 12V
Description
RELAY GEN PURPOSE DPST 5A 12V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Relays - Power Relays, Over 2 Amps
DSP1-DC12V-R
Relays - Power Relays, Over 2 Amps
DSP1-DC12V-R
RELAY GEN PURPOSE DPST 5A 12V
RELAY GEN PURPOSE DPST 5A 12V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
High Voltage Relays
Product Number
DSP1-DC12V-R
Product Name
Relays - Power Relays, Over 2 Amps
Poles
Double Pole (DP)
Unlock Full Specs
to access all available technical data
Similar Products
FCL Components America
Power Relays
FTR-K1 12A
Specs
Mounting
TH
View Details
TE Connectivity
Mini Relays
1-1904022-1
Specs
Mounting
Plug-In
Approvals
Not EU ELV Compliant; RoHS
DC Power
1.7 watts
View Details
3
suppliers
Schaltbau GmbH
High-voltage relays for electrical safety during testing in modern test systems
R300 - 1 and 2 pole high-voltage relays for test benches
Specs
Operating Temp
23 to 104 F (-5 to 40 C)
Isolation Voltage
10 kilovolts
View Details
Midwest Motion Products, Inc.
Relays
MMP-RLY-MT-8A
Specs
Operating Temp
14 to 140 F (-10 to 60 C)
View Details