TE Connectivity Mini Relays 1-1904022-1

Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 16 MM  [.63 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 22 MM  [.866 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1700 Coil Power Rating Class (WATT) : >1.5W Coil Suppression : Rp 680Ω Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 85 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : With Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTI
Request a Quote Datasheet
Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 16 MM  [.63 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 22 MM  [.866 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1700 Coil Power Rating Class (WATT) : >1.5W Coil Suppression : Rp 680Ω Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 85 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : With Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 1-1904022-1 - TE Connectivity
Berwyn, PA, United States
Mini Relays
1-1904022-1
Mini Relays 1-1904022-1
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 16 MM  [.63 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 22 MM  [.866 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1700 Coil Power Rating Class (WATT) : >1.5W Coil Suppression : Rp 680Ω Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 85 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : With Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTI

Body Features


  • Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Mini Relay Contact Arrangement : 1 Form C (CO)
  • Mini Relay Contact Current Class : 30 - 50 A
  • Terminal Type : Plug-In, Quick Connect

Dimensions


  • Height : 16 MM  [.63 INCH ]
  • Height Class (Mechanical) : 15 - 16 mm
  • Length : 22 MM  [.866 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 28.5 MM  [1.122 INCH ]
  • Width Class (Mechanical) : 25 - 30 mm

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (DC) (MILW) : 1700
  • Coil Power Rating Class (WATT) : >1.5W
  • Coil Suppression : Rp 680Ω
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 50
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 210
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 30
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Mini Relay Coil Resistance (OHM) : 85
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mini Relay Mounting Type : Plug-In

Other


  • Mounting Brackets : With

Product Type Features


  • Relay Type : Power Relay B

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RTI
Buy Now
Power Relays, Over 2 Amps - PB2465-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2465-ND
Power Relays, Over 2 Amps PB2465-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1-1904022-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1-1904022-1
Relays - Power Relays, Over 2 Amps 1-1904022-1
RELAY GEN PURPOSE SPDT 30A 12V

RELAY GEN PURPOSE SPDT 30A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1904022-1 PB2465-ND 1-1904022-1
Product Name Mini Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Mounting Plug-In Chassis Mount Bracket (Flange) Mount; Chassis Mount
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1618006-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393154-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers