Manufacturer: Panasonic
Win Source Part Number: 869697-DSC7Q0100L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 1 A - 1 W Surface Mount MiniP3-F2-B
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DSC7Q01
Categories: Discrete Semiconductor Products
Case / Package: MiniP3-F2-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: DSC7Q0100LDKR, DSC7Q0100LCT, DSC7Q0100LTR, DSC7Q0100L-ND
TRANS NPN DARL 80V 1A MINIP3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 869697-DSC7Q0100L | DSC7Q0100L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DSC7Q0100L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |