Nexperia B.V. 45 V, 100 mA NPN/NPN general-purpose double transistor BC847BSH-QX

Description
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BSH-Q NPN/PNP complement: BC847BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BSH-Q NPN/PNP complement: BC847BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, with a collector-emitter voltage rating of 45 V and a collector current of 100 mA per transistor. The device features closely matched current gain, low collector capacitance, and low saturation voltage, with a maximum junction temperature of 175 °C. It is qualified to AEC-Q101 and suitable for automotive applications. The part is designed for general-purpose switching and amplification applications.

Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, with a collector-emitter voltage rating of 45 V and a collector current of 100 mA per transistor. The device features closely matched current gain, low collector capacitance, and low saturation voltage, with a maximum junction temperature of 175 °C. It is qualified to AEC-Q101 and suitable for automotive applications. The part is designed for general-purpose switching and amplification applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN/NPN general-purpose double transistor - BC847BSH-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN/NPN general-purpose double transistor
BC847BSH-QX
45 V, 100 mA NPN/NPN general-purpose double transistor BC847BSH-QX
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BSH-Q NPN/PNP complement: BC847BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: BC857BSH-Q

NPN/PNP complement: BC847BPNH-Q

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC847BSH-QX-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC847BSH-QX-ND
Bipolar Transistor Arrays 1727-BC847BSH-QX-ND
TRANS 2NPN 45V 100MA 6-TSSOP

TRANS 2NPN 45V 100MA 6-TSSOP

Buy Now Datasheet
 - BC847BSH-QX - Rochester Electronics
Newburyport, MA, United States
45 V, 100 mA NPN/NPN general-purpose double transistor

45 V, 100 mA NPN/NPN general-purpose double transistor

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number BC847BSH-QX 1727-BC847BSH-QX-ND BC847BSH-QX
Product Name 45 V, 100 mA NPN/NPN general-purpose double transistor Bipolar Transistor Arrays
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 SOT363
IC(max) 100 milliamps
VCEO 45 volts
PD 270 milliwatts
hfe 450
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7920800 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Tsop
Number of units in IC 2
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistor Arrays - BC846S/DG/B2F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers