Clippard 3 Way Fully Ported Air Valve E*O-3M-12-L

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way solenoid valve for clean, dry air applications, available in manifold mount configuration with 10-32 threaded ports and pressure range of 28" Hg vacuum to 50 psig (-L suffix). Rated for 12 VDC or 24 VDC operation, with power consumption of 0.67 watt. Response time is 5 to 10 milliseconds nominal. Seals are FKM, and operating temperature range is 32 to 180°F. Mounts via manifold and features N.C. inlet and N.O. exhaust flow pattern.

Datasheet Summary
Powered by GS/AI

3-way solenoid valve for clean, dry air applications, available in manifold mount configuration with 10-32 threaded ports and pressure range of 28" Hg vacuum to 50 psig (-L suffix). Rated for 12 VDC or 24 VDC operation, with power consumption of 0.67 watt. Response time is 5 to 10 milliseconds nominal. Seals are FKM, and operating temperature range is 32 to 180°F. Mounts via manifold and features N.C. inlet and N.O. exhaust flow pattern.

Suppliers

Company
Product
Description
Supplier Links
3 Way Fully Ported Air Valve - E*O-3M-12-L - Clippard
Cincinnati, OH, United States
3 Way Fully Ported Air Valve
E*O-3M-12-L
3 Way Fully Ported Air Valve E*O-3M-12-L
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*O-3M-12-L
Product Name 3 Way Fully Ported Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EC-2-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
2-Way Miniature Pinch Valve - NPV4-1O-06-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Miniature Pressure Regulator - MAR-1CP - Clippard
Specs
Valve Type Relief (optional feature)
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
Solenoid Valve - 48793000 - Radwell International
Specs
Valve Type Solenoid
Number of Ports 5
View Details