AYF531435 is a 0.5 mm pitch FPC connector with 14 pins, featuring a back lock mechanism and top and bottom double contacts. It has a height of 1.0 mm and a depth of 3.20 mm (3.70 mm with lever). The connector supports an rated current of 0.5 A per pin, a rated voltage of 50 V AC/DC, and maintains contact resistance of no more than 100 mΩ. It meets insulation resistance of at least 1,000 MΩ and withstands 250 V AC for one minute without breakdown. The FPC holding force is a minimum of 0.2 N per pin contact plus 2.0 N, ensuring secure retention. The housing is made of LCP resin (UL94V-0), with gold-plated copper contacts, and it is RoHS compliant. Operating temperature ranges from -55°C to +85°C.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3426 |
| Product Name | Y5B Connector, Panasonic |