WAGO Basic relay 857-152

Description
Basic relay; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Module width: 5 mm; Module height: 15 mm
Request a Quote Datasheet
Description
Basic relay; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Module width: 5 mm; Module height: 15 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic relay - 857-152 - WAGO
Germantown, WI, United States
Basic relay
857-152
Basic relay 857-152
Basic relay; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Module width: 5 mm; Module height: 15 mm

Basic relay; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Module width: 5 mm; Module height: 15 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-857-152-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-857-152-ND
Power Relays, Over 2 Amps 2946-857-152-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
857-152
Relays - Power Relays, Over 2 Amps 857-152
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
WAGO General Purpose - 857-152 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO General Purpose
857-152
WAGO General Purpose 857-152
Pluggable miniature switching relay

Pluggable miniature switching relay

Supplier's Site

Technical Specifications

  WAGO DigiKey Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 857-152 2946-857-152-ND 857-152 857-152
Product Name Basic relay Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps WAGO General Purpose
Mounting Pluggable module PCBoard Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data