Panasonic RF Switches ARV23A4H

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV23A4H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV23A4H
RF Switches ARV23A4H
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV23A4H
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - 2312-QPC7522TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
0.7 to 2.7 GHz SP5T Switch - SKY13567-666LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MIS, 12L
Frequency Range 700 to 2700 MHz
Isolation 30 to 38 dB
View Details
3 suppliers
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details