Panasonic RF Switches ARV22A4HQ

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV22A4HQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV22A4HQ
RF Switches ARV22A4HQ
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV22A4HQ
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Si83401BAA-IF Isolated Smart Switch - Si83401BAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 1
View Details
RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers