The NWSD-51 is a DPDT waveguide switch designed for operation between 15 and 22 GHz with a WR-51 interface. It features a maximum insertion loss of 0.1 dB, a maximum VSWR of 1.1, and a minimum isolation of 60 dB. The device operates on 24 VDC with a current draw of 1.2 A and has a switching time of 50 ms. It is rated for an operating temperature range of -40°C to +85°C, with an extended temperature range of -55°C to +85°C. The switch is rated for 0.1 million cycles of operation and includes indicator LEDs controlled by TTL logic. The mechanical interface is WR-51.
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NWSD-51 |
| Product Name | Waveguide Switches |
| Frequency Range | 15000 to 22000 MHz |