Panasonic RF Switches ARD70024

Description
RF Switch IC General Purpose SPDT 6 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 6 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD70024 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD70024
RF Switches ARD70024
RF Switch IC General Purpose SPDT 6 GHz 50Ohm

RF Switch IC General Purpose SPDT 6 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD70024
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 6000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
20 MHz-2.0 GHz, 4 W pHEMT SP3T Switch - AS227-099LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Wafer
Frequency Range 200 to 2000 MHz
Isolation 20 to 32 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSWA-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details