Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
PANASONIC
ARD60012Q -- RF SWITCHES
Panasonic
RF Switches
ARD60012Q
Description
RF Switch IC Cellular 50Ohm
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Switch IC Cellular 50Ohm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD60012Q
RF Switches
ARD60012Q
RF Switch IC Cellular 50Ohm
RF Switch IC Cellular 50Ohm
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Switches
Product Number
ARD60012Q
Product Name
RF Switches
Operating Temperature
-55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
RF Switch Systems- Mechanical Switch
SSU5504A
Specs
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Mini-Circuits
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
ZFSW-2-46
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Impedance
50 ohms
Type
Single Pole Double Throw; Solid-State
View Details
Qorvo
RF Switches
QPC8014QTR13
Specs
Package Type
Surface Mount; 13-SMD Module
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
617 to 6000 MHz
View Details
kTB Solutions
RF Coaxial Switches
NMS64
Specs
Frequency Range
0.0 to 6000 MHz
Type
SP3T~SP6T
View Details