Panasonic RF and Wireless - RF Switches ARD2204H

Description
IC RF SWITCH 18GHZ
Datasheet
Description
IC RF SWITCH 18GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - ARD2204H - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
ARD2204H
RF and Wireless - RF Switches ARD2204H
IC RF SWITCH 18GHZ

IC RF SWITCH 18GHZ

Supplier's Site
RF Switches - ARD2204H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD2204H
RF Switches ARD2204H
RF Switch IC Cellular 50Ohm

RF Switch IC Cellular 50Ohm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number ARD2204H ARD2204H
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 18000 MHz 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Isolation 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSWA-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers
RF Switches - 2312-RFSW8008SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
RF Switches - 448-BGT24ATR11E6433XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 32-PowerVFQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
Frequency Range 24000 to 24250 MHz
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details