Infineon Technologies AG RF - Antenna tuners - BGSA12UGL8 BGSA12UGL8

Description
The BGSA12UGL8 is a versatile Single Pole Double Throw (SPDT) RF antenna aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. This single supply chip integrates with a 2 bits control logic featuring also a low current standby mode. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features SPDT designed for high-linearity antenna aperture switching and RF tuning applications Ultra low RON resistance of 0.59 Ω at each port in ON state Low COFF capacitance of 270 fF at each port in OFF state > 40V RF voltage OFF state handling Low harmonic generation Supply voltage range: 1.65 to 3.6 V Small form factor 1.1 mm x 1.1 mm Suitable for EDGE/CDMA/WCDMA/C2K/ LTE Applications RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning
Request a Quote Datasheet
Description
The BGSA12UGL8 is a versatile Single Pole Double Throw (SPDT) RF antenna aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. This single supply chip integrates with a 2 bits control logic featuring also a low current standby mode. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features SPDT designed for high-linearity antenna aperture switching and RF tuning applications Ultra low RON resistance of 0.59 Ω at each port in ON state Low COFF capacitance of 270 fF at each port in OFF state > 40V RF voltage OFF state handling Low harmonic generation Supply voltage range: 1.65 to 3.6 V Small form factor 1.1 mm x 1.1 mm Suitable for EDGE/CDMA/WCDMA/C2K/ LTE Applications RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSA12UGL8 - BGSA12UGL8 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSA12UGL8
BGSA12UGL8
RF - Antenna tuners - BGSA12UGL8 BGSA12UGL8
The BGSA12UGL8 is a versatile Single Pole Double Throw (SPDT) RF antenna aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. This single supply chip integrates with a 2 bits control logic featuring also a low current standby mode. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features SPDT designed for high-linearity antenna aperture switching and RF tuning applications Ultra low RON resistance of 0.59 Ω at each port in ON state Low COFF capacitance of 270 fF at each port in OFF state > 40V RF voltage OFF state handling Low harmonic generation Supply voltage range: 1.65 to 3.6 V Small form factor 1.1 mm x 1.1 mm Suitable for EDGE/CDMA/WCDMA/C2K/ LTE Applications RoHS and WEEE compliant package Potential Applications Impedance tuning Antenna tuning Inductance tuning

The BGSA12UGL8 is a versatile Single Pole Double Throw (SPDT) RF antenna aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. This single supply chip integrates with a 2 bits control logic featuring also a low current standby mode. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors.


Summary of Features

  • SPDT designed for high-linearity antenna aperture switching and RF tuning applications
  • Ultra low RON resistance of 0.59 Ω at each port in ON state
  • Low COFF capacitance of 270 fF at each port in OFF state
  • > 40V RF voltage OFF state handling
  • Low harmonic generation
  • Supply voltage range: 1.65 to 3.6 V
  • Small form factor 1.1 mm x 1.1 mm
  • Suitable for EDGE/CDMA/WCDMA/C2K/LTE Applications
  • RoHS and WEEE compliant package

Potential Applications

  • Impedance tuning
  • Antenna tuning
  • Inductance tuning
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSA12UGL8
Product Name RF - Antenna tuners - BGSA12UGL8
Control Interface GPIO
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS14WMA9E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 6000 MHz
View Details
RF/IF and RFID - RF Switches - 960498-BGS14MPA9E6327XTSA1 - Win Source Electronics
Specs
Isolation 23 dB
Impedance 50 ohms
View Details
4 suppliers
RF Switches - BGS14PN10 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 500 to 6000 MHz
Insertion Loss 0.1800 dB
View Details
 - BGS12PL6E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
View Details
4 suppliers