Panasonic RF Switches ARD22024

Description
RF Switch IC Cellular 50Ohm
Datasheet
Description
RF Switch IC Cellular 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD22024 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD22024
RF Switches ARD22024
RF Switch IC Cellular 50Ohm

RF Switch IC Cellular 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD22024
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT
View Details
20 MHz to 6.0 GHz GaAs SPDT Switch - SKYA21012 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 20 to 6000 MHz
Isolation 24 to 26 dB
View Details
4 suppliers