Skyworks Solutions, Inc. 20 MHz to 6.0 GHz GaAs SPDT Switch SKYA21012

Description
The SKYA21012 is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKYA21012 is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 MHz to 6.0 GHz GaAs SPDT Switch - SKYA21012 - Skyworks Solutions, Inc.
Irvine, CA, United States
20 MHz to 6.0 GHz GaAs SPDT Switch
SKYA21012
20 MHz to 6.0 GHz GaAs SPDT Switch SKYA21012
The SKYA21012 is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

The SKYA21012 is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is “reflective short” on the isolated port.
The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Leadframe Package Dual (MLPD) package.

Supplier's Site
RF and Microwave Switch - SKYA21012 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKYA21012
RF and Microwave Switch SKYA21012
The SKYA21012 is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is ""reflective short"" on the isolated port. The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Lead frame Package Dual (MLPD) package.

The SKYA21012 is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or VCTL2 pins). The switch is ""reflective short"" on the isolated port.

The switch is manufactured in a compact, 1 x 1 mm, 6-pin exposed pad plastic Micro Lead frame Package Dual (MLPD) package.

Supplier's Site Datasheet
RF Switches - 863-1819-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1819-1-ND
RF Switches 863-1819-1-ND
RF Switch IC Bluetooth, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC Bluetooth, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-1819-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1819-6-ND
RF Switches 863-1819-6-ND
RF Switch IC Bluetooth, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC Bluetooth, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-1819-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1819-2-ND
RF Switches 863-1819-2-ND
RF Switch IC Bluetooth, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC Bluetooth, WLAN SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - SKYA21012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKYA21012
RF Switches SKYA21012
RF Switch IC Bluetooth, WLAN SPDT 6 GHz 50Ohm 6-MLPD (1x1)

RF Switch IC Bluetooth, WLAN SPDT 6 GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKYA21012 SKYA21012 863-1819-1-ND SKYA21012
Product Name 20 MHz to 6.0 GHz GaAs SPDT Switch RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; MLPD, 6L MLPD Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 20 to 6000 MHz 20 to 6000 MHz 20 to 6000 MHz 20 to 6000 MHz
Isolation 24 to 26 dB 24 dB 26 dB 26 dB
Type Single Pole Double Throw; SPDT (R) SPDT Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.0 GHz SP7T Main/Diversity Antenna Switch - SKY13417-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 100 to 3000 MHz
Isolation 20 to 35 dB
View Details
4 suppliers
RF Switches - 863-1046-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range ? to 6000 MHz
View Details
2 suppliers