Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
PANASONIC
ARD15124C -- RF SWITCHES
Panasonic
RF Switches
ARD15124C
Description
RF Switch IC Cellular SPDT 50Ohm
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Switch IC Cellular SPDT 50Ohm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD15124C
RF Switches
ARD15124C
RF Switch IC Cellular SPDT 50Ohm
RF Switch IC Cellular SPDT 50Ohm
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Switches
Product Number
ARD15124C
Product Name
RF Switches
Operating Temperature
-55 to 85 C (-67 to 185 F)
Frequency Range
18000 MHz
Insertion Loss
0.5000 dB
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
0.02 - 30 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package
QPC2420
Specs
Package Type
OVM QFN
Frequency Range
20 to 30000 MHz
Insertion Loss
1.5 dB
View Details
Skyworks Solutions, Inc.
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface
SKY13525-646LF
Specs
Package Type
Surface Mount; QFN, 14L
Frequency Range
400 to 2700 MHz
Isolation
23 to 34 dB
View Details
4
suppliers
Infineon Technologies AG
RF ICs
BGSA403ML10E6327XTSA1
Specs
Package Type
TSLP-10
Operating Temperature
260 C (500 F)
View Details
5
suppliers
Crane Aerospace & Electronics
Switches and Switch Matrices
1-2GHZ SWITCH MATRIX SYSTEM
Specs
Frequency Range
1000 to 2000 MHz
Isolation
40 dB
View Details