Skyworks Solutions, Inc. 0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13525-646LF

Description
The SKY13525-646LF is a single-pole, six-throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI). Using advanced switching technologies, the SKY13525-646LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13525-646LF makes it an ideal choice for UMTS, CDMA2000, EDGE, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13525-646LF is manufactured in a compact, 2 x 2 mm, 14-pin surface mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13525-646LF is a single-pole, six-throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI). Using advanced switching technologies, the SKY13525-646LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13525-646LF makes it an ideal choice for UMTS, CDMA2000, EDGE, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13525-646LF is manufactured in a compact, 2 x 2 mm, 14-pin surface mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13525-646LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface
SKY13525-646LF
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13525-646LF
The SKY13525-646LF is a single-pole, six-throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI). Using advanced switching technologies, the SKY13525-646LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13525-646LF makes it an ideal choice for UMTS, CDMA2000, EDGE, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13525-646LF is manufactured in a compact, 2 x 2 mm, 14-pin surface mount Quad Flat No-Lead (QFN) package.

The SKY13525-646LF is a single-pole, six-throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI).
Using advanced switching technologies, the SKY13525-646LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13525-646LF makes it an ideal choice for UMTS, CDMA2000, EDGE, and LTE applications.
Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied.
The SKY13525-646LF is manufactured in a compact, 2 x 2 mm, 14-pin surface mount Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-SKY13525-646LFTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP6T 2.7GHZ 14QFN

IC RF SWITCH SP6T 2.7GHZ 14QFN

Buy Now Datasheet
RF and Microwave Switch - SKY13525-646LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13525-646LF
RF and Microwave Switch SKY13525-646LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - SKY13525-646LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13525-646LF
RF Switches SKY13525-646LF
RF Switch IC CDMA2000, EDGE, LTE, UMTS SP6T 50Ohm 14-QFN (2x2)

RF Switch IC CDMA2000, EDGE, LTE, UMTS SP6T 50Ohm 14-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13525-646LF 863-SKY13525-646LFTR-ND SKY13525-646LF SKY13525-646LF
Product Name 0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 14L Surface Mount; 14-UFQFN Exposed Pad QFN Surface Mount
Frequency Range 400 to 2700 MHz 400 to 2700 MHz 400 to 2700 MHz 400 to 2700 MHz
Isolation 23 to 34 dB 24 dB 20 dB
Type SP6T (R) SP6T SP6T
Unlock Full Specs
to access all available technical data

Similar Products

Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 16L
Insertion Loss 0.0900 to 0.2200 dB
View Details
RF and Microwave Switch - AS165-59LF - Richardson RFPD
Specs
Package Type MSOP
Frequency Range 700 to 2500 MHz
Insertion Loss 0.8000 dB
View Details
0.9 to 6.0 GHz SPDT Switch - SKYA21038 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 900 to 6000 MHz
Isolation 22 to 38 dB
View Details
4 suppliers
0.1-3.5 GHz SP3T Switch - SKY13385-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 3500 MHz
Isolation 25 to 39 dB
View Details
3 suppliers