Panasonic Solid State Relays - AQY277 AQY277

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147160-AQY277 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147160-AQY277 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY277 - 1147160-AQY277 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY277
1147160-AQY277
Solid State Relays - AQY277 1147160-AQY277
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147160-AQY277 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147160-AQY277
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY277
Solid State Relays - PCB Mount AQY277
Solid State Relays - PCB Mount 200v .65A DIP Form A Norm-Open

Solid State Relays - PCB Mount 200v .65A DIP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQY277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY277
Relays - Solid State Relays AQY277
SSR RELAY SPST-NO 650MA 0-200V

SSR RELAY SPST-NO 650MA 0-200V

Supplier's Site
Ssr Mosfet, Spst-No, 600Ma, 1Ma, 200V; Contact Form Panasonic - 10C4027 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Spst-No, 600Ma, 1Ma, 200V; Contact Form Panasonic
10C4027
Ssr Mosfet, Spst-No, 600Ma, 1Ma, 200V; Contact Form Panasonic 10C4027
SSR MOSFET, SPST-NO, 600mA, 1mA, 200V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:650mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR MOSFET, SPST-NO, 600mA, 1mA, 200V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:650mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.65A, 200V, Tht Rohs Compliant Panasonic - 12AJ7028 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.65A, 200V, Tht Rohs Compliant Panasonic
12AJ7028
Mosfet Relay, Spst-No, 0.65A, 200V, Tht Rohs Compliant Panasonic 12AJ7028
MOSFET RELAY, SPST-NO, 0.65A, 200V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.65A, 200V, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147160-AQY277 AQY277 AQY277 10C4027 12AJ7028
Product Name Solid State Relays - AQY277 Solid State Relays - PCB Mount Relays - Solid State Relays Ssr Mosfet, Spst-No, 600Ma, 1Ma, 200V; Contact Form Panasonic Mosfet Relay, Spst-No, 0.65A, 200V, Tht Rohs Compliant Panasonic
Mounting PCBoard Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0301 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617121-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Ssr, Mosfet, 350V, 120Ma; Contact Form Omron Electronic Components - 45J4050 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; FormB; SPST-NO (1 Form A), SPST-NC (1 Form B)
View Details