The 193-EEWZ is an E1 Plus electronic overload relay designed for use with external current transformers, covering an adjustment range of 80 to 400 A for three-phase applications. It features selectable trip classes of 10, 15, 20, or 30 and both automatic and manual reset options. The relay includes phase loss detection with a 3-second response time, thermal memory for accurate motor heating modeling, and isolated N.C. and N.O. contacts rated for 600V. It is certified to EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and c-UL-us standards, and carries a CE Mark. The device is mounted using a separate panel adapter (Cat. No. 193-EPB) and is compatible with control systems requiring higher current ranges via external CTs.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 80...400 (3 Phase), External CT
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EEWZ |
| Product Name | E1 Plus 80-400 A Overload Relay |