Infineon Technologies AG Solid State Relays PVG612AS-T

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVG612AS-TTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVG612AS-TTR-ND
Solid State Relays PVG612AS-TTR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVG612AS-T - 890483-PVG612AS-T - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVG612AS-T
890483-PVG612AS-T
Solid State Relays - PVG612AS-T 890483-PVG612AS-T
Manufacturer: Infineon Technologies Win Source Part Number: 890483-PVG612AS-T Series: PVG, HEXFET® Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Reel - TR Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Part Status: Obsolete Categories: Relays Case / Package: 6-SMT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: PVG612AS-TTR, PVG612AS-TCT, PVG612AS-TDKR, PVG612AST

Manufacturer: Infineon Technologies
Win Source Part Number: 890483-PVG612AS-T
Series: PVG, HEXFET®
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 6-SMT
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: PVG612AS-TTR, PVG612AS-TCT, PVG612AS-TDKR, PVG612AST

Buy Now Datasheet
Relays - Solid State Relays - PVG612AS-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVG612AS-T
Relays - Solid State Relays PVG612AS-T
SSR RELAY SPST-NO 2A 0-60V

SSR RELAY SPST-NO 2A 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number PVG612AS-TTR-ND 890483-PVG612AS-T PVG612AS-T
Product Name Solid State Relays Solid State Relays - PVG612AS-T Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Power - Solid State Relays - Photovoltaic Relays - PVT322 - PVT322 - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
Type 77.31 - Modular Solid State Relay 30A - 773190248071 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details