WAGO Solid-state relay module 2042-7604

Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 16.8 … 30 VDC; Limiting continuous current: 5 A; 3-wire connection/high-side switching; Railway; Frequency: 5 kHz; Green status indicator; Module width: 15 mm
Request a Quote Datasheet
Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 16.8 … 30 VDC; Limiting continuous current: 5 A; 3-wire connection/high-side switching; Railway; Frequency: 5 kHz; Green status indicator; Module width: 15 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state relay module - 2042-7604 - WAGO
Germantown, WI, United States
Solid-state relay module
2042-7604
Solid-state relay module 2042-7604
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 16.8 … 30 VDC; Limiting continuous current: 5 A; 3-wire connection/high-side switching; Railway; Frequency: 5 kHz; Green status indicator; Module width: 15 mm

Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 16.8 … 30 VDC; Limiting continuous current: 5 A; 3-wire connection/high-side switching; Railway; Frequency: 5 kHz; Green status indicator; Module width: 15 mm

Supplier's Site Datasheet
Solid State Relays - 2946-2042-7604-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-2042-7604-ND
Solid State Relays 2946-2042-7604-ND
SSR RELAY SPST-NO 5A 12-30V

SSR RELAY SPST-NO 5A 12-30V

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 2042-7604 2946-2042-7604-ND
Product Name Solid-state relay module Solid State Relays
Mounting Pluggable module for TOPJOB ® S carrier terminal block Socketable
Input Voltage (Control Signal) Range 24 volts 16.8 to 30 volts
Input Current (Control Signal) Range 0.0070 amps
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - 2946-286-791-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers