Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018347-AQY221N2V
Packaging: Tube/Rail
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC (RF)
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Active
Max On Resistance: 12.5 Ohm
Case / Package: 4-SSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 150
SSR, PHOTO MOSFET, 40V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount 120MA 40V SPST
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018347-AQY221N2V | 33C9535 | AQY221N2V |
| Product Name | Solid State Relays - AQY221N2V | Ssr, Photo Mosfet, 40V, 120Ma; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | ||
| Input Voltage (Control Signal) Range | 1.14 volts | ||
| Application Type | Latching |