Infineon Technologies AG Solid State Relays PVD3354NS

Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVD3354NS-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVD3354NS-ND
Solid State Relays PVD3354NS-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Solid State Relays - PVD3354NS - 792740-PVD3354NS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVD3354NS
792740-PVD3354NS
Solid State Relays - PVD3354NS 792740-PVD3354NS
Manufacturer: Infineon Technologies Win Source Part Number: 792740-PVD3354NS Series: PVD, HEXFET Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) 4 Leads Mounting: SMD Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 240mA Voltage - Load: 0 ~ 300 V Family Name: PVD3354NS Categories: Relays Manufacturer Package: 8-SMT Modified On-State Resistance (Maximum): 6 Ohm Alternative Parts (Cross-Reference): TS122S; TS122PTR; TS122STR; TS122; Introduction Date: November 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 792740-PVD3354NS
Series: PVD, HEXFET
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm) 4 Leads
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 240mA
Voltage - Load: 0 ~ 300 V
Family Name: PVD3354NS
Categories: Relays
Manufacturer Package: 8-SMT Modified
On-State Resistance (Maximum): 6 Ohm
Alternative Parts (Cross-Reference): TS122S; TS122PTR; TS122STR; TS122;
Introduction Date: November 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - PVD3354NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVD3354NS
Relays - Solid State Relays PVD3354NS
SSR RELAY SPST-NO 240MA 0-300V

SSR RELAY SPST-NO 240MA 0-300V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number PVD3354NS-ND 792740-PVD3354NS PVD3354NS
Product Name Solid State Relays Solid State Relays - PVD3354NS Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SUL842970 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - PVA1352NPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers