Panasonic Mosfet Relay; Contact Form Panasonic APV1121S

Description
MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.7V; Load Current:14µA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes
Datasheet
Description
MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.7V; Load Current:14µA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay; Contact Form Panasonic - 55M5002 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay; Contact Form Panasonic
55M5002
Mosfet Relay; Contact Form Panasonic 55M5002
MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.7V; Load Current:14µA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes

MOSFET Relay; Contact Form:SPST-NO (1 Form A); Load Type:-; Load Voltage Max:8.7V; Load Current:14µA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 55M5002
Product Name Mosfet Relay; Contact Form Panasonic
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2099-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details