WAGO Solid-state relay module 788-700

Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3.5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet
Description
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3.5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-state relay module - 788-700 - WAGO
Germantown, WI, United States
Solid-state relay module
788-700
Solid-state relay module 788-700
Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3.5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray

Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 3.5 A; 2-wire connection; Red status indicator; Module width: 15 mm; gray

Supplier's Site Datasheet
Solid State Relays - 2946-788-700-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2946-788-700-ND
Solid State Relays 2946-788-700-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
WAGO Solid State - 788-700 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Solid State
788-700
WAGO Solid State 788-700
Socket with solid state relay

Socket with solid state relay

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 788-700 2946-788-700-ND 788-700
Product Name Solid-state relay module Solid State Relays WAGO Solid State
Mounting DIN; DIN-35 rail DIN
Input Voltage (Control Signal) Range 24 volts 24 volts
Input Current (Control Signal) Range 0.0070 amps
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers