The E1 Plus electronic overload relay is a three-phase device for motor protection, rated for 40 to 200 A with selectable trip classes of 10, 15, 20, or 30 and adjustable reset modes (manual or automatic). It features current measurement-based thermal modeling, ambient temperature compensation, phase loss detection with 3-second response, and isolated N.C. and N.O. contacts rated to 600V. The relay mounts to contactors 100-D115 through 100-D180, has screw-type control terminals, and operates on 690 V IEC nominal voltage. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked. The design includes over-molded power connections, varnished current transformers, and a biaxial latching relay for rugged operation.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 40...200A (3 Phase), 100-D95...D180 or 300-E
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EEJF |
| Product Name | E1 Plus 40-200 A IEC Overload Relay |