Sensata Technologies Solid State Relays 4D2410

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2099-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2099-ND
Solid State Relays CC2099-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 4D2410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
4D2410
Relays - Solid State Relays 4D2410
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 38M4815 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
38M4815
Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 38M4815
SOLID STATE RELAY, SPST, 3-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
4D2410
Solid State Relays - Industrial Mount 4D2410
Solid State Relays - Industrial Mount PM IP00 400Hz 280V AC/10A,3-32V In,ZC

Solid State Relays - Industrial Mount PM IP00 400Hz 280V AC/10A,3-32V In,ZC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2099-ND 4D2410 38M4815 4D2410
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 646-1266-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers