The APV1111GV1Y is a photovoltaic MOSFET driver in a miniature SSOP package designed for high-speed operation and low on-resistance in industrial and data center power applications. It operates with a typical output drop-out voltage of 8.5 V and a short circuit current of 45 μA at 10 mA LED current. The device supports an I/O isolation voltage of 1,500 Vrms and operates within an ambient temperature range of −40 to +85°C. Turn-on and turn-off times are typically 0.1 ms under a 10 mA input current and 1,000 pF load. The IC is surface-mounted and supplied in tape and reel packaging with 1,000 pieces per reel.
MOSFET DRIVER 8.5V 45UA SSOP Product overview: APV1111GV1Y from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 45UA, SSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.5V, 45UA, SSOP, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APV1111GV1Y can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 903-APV1111GV1Y |
| Product Name | 8.5V 45UA SSOP MOSFET Transistor |
| PD | 60 milliwatts |