The ALD810018SCLI is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, designed to balance up to four series-connected supercapacitors by controlling leakage currents through voltage-dependent output currents. Each of the four integrated MOSFETs has a precision gate threshold voltage of 1.80V at IDS(ON) = 1µA, with output current ranging from under 0.3nA to over 1000µA depending on input voltage. It operates from -40°C to +85°C, supports a maximum drain-source voltage of 10.6V and a maximum operating current of 80mA, and dissipates up to 500mW. The device features near-zero leakage at voltages 0.3V below rated levels and maintains balanced performance across temperature.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET QUAD SAB 10.6V EE 16SOIC
MOSFET Quad SAB MOSFET ARRAY VT=1.80V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD810018SCLI | ALD810018SCLI | ALD810018SCLI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |