Nexperia B.V. Single FETs, MOSFETs BUK762R6-60E,118

Description
N-Channel 60V 120A (Tc) 324W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 60V 120A (Tc) 324W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-BUK762R6-60E,118CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK762R6-60E,118CT-ND
Single FETs, MOSFETs 1727-BUK762R6-60E,118CT-ND
N-Channel 60V 120A (Tc) 324W (Tc) Surface Mount D2PAK

N-Channel 60V 120A (Tc) 324W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK762R6-60E,118TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK762R6-60E,118TR-ND
Single FETs, MOSFETs 1727-BUK762R6-60E,118TR-ND
N-Channel 60V 120A (Tc) 324W (Tc) Surface Mount D2PAK

N-Channel 60V 120A (Tc) 324W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK762R6-60E,118DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK762R6-60E,118DKR-ND
Single FETs, MOSFETs 1727-BUK762R6-60E,118DKR-ND
N-Channel 60V 120A (Tc) 324W (Tc) Surface Mount D2PAK

N-Channel 60V 120A (Tc) 324W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1050071-BUK762R6-60E,118 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1050071-BUK762R6-60E,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1050071-BUK762R6-60E,118
Win Source Part Number: 1050071-BUK762R6-60E ,118 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 2.6mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 324W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10170 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): BUK7510-55AL127; BUK9E4R9-60E,127; BUK6E3R2-55C,1279340 66664118; BUK762R6-60E 118; BUK762R6-60E118; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-1090-6,568-1024 3-6,568-10243-6-ND,5 68-10243-1,568-10243 -2,568-10243-2-ND,56 8-10243-1-ND,BUK762R 6-60E,118-ND,1727-10 90-1,1727-1090-2,934 066664118 Base Product Number: BUK762 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1050071-BUK762R6-60E,118
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 2.6mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 324W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10170 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): BUK7510-55AL127; BUK9E4R9-60E,127; BUK6E3R2-55C,127934066664118; BUK762R6-60E 118; BUK762R6-60E118;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-1090-6,568-10243-6,568-10243-6-ND,568-10243-1,568-10243-2,568-10243-2-ND,568-10243-1-ND,BUK762R6-60E,118-ND,1727-1090-1,1727-1090-2,934066664118
Base Product Number: BUK762
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
60V 120A MOSFET Transistor
278-BUK762R6-60E,118
60V 120A MOSFET Transistor 278-BUK762R6-60E,118
60V 120A N-CH Power MOSFET D2PAK SMT Product overview: BUK762R6-60E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK762R6-60E,118 can be used for catalog matching and distributor lookup.

60V 120A N-CH Power MOSFET D2PAK SMT Product overview: BUK762R6-60E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK762R6-60E,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BUK762R6-60E,118 - Rochester Electronics
Newburyport, MA, United States
N-channel TrenchMOS standard level FET

N-channel TrenchMOS standard level FET

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 120A, 324W, To-263; Channel Type Nexperia - 53W8642 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 120A, 324W, To-263; Channel Type Nexperia
53W8642
Mosfet, N-Ch, 60V, 120A, 324W, To-263; Channel Type Nexperia 53W8642
MOSFET, N-CH, 60V, 120A, 324W, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 120A, 324W, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:120A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK762R6-60E,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK762R6-60E,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK762R6-60E,118
MOSFET N-CH 60V 120A D2PAK

MOSFET N-CH 60V 120A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-BUK762R6-60E,118CT-ND 1050071-BUK762R6-60E,118 278-BUK762R6-60E,118 BUK762R6-60E,118 53W8642 BUK762R6-60E,118
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V 120A MOSFET Transistor Mosfet, N-Ch, 60V, 120A, 324W, To-263; Channel Type Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 SOT404 TO-3; TO-263 D2PAK
Transistor Grade / Operating Range Automotive
PD 324000 milliwatts 324000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products