Infineon Technologies AG Automotive MOSFET AUIRF7749L2

Description
60V Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package Benefits Advanced Process Technology Optimized for Automotive Motor Drive, DC-DC and other Heavy Load Applications Exceptionally Small Footprint and Low Profile High Power Density Low Parasitic Parameters Dual Sided Cooling 175°C Operating Temperature Repetitive Avalanche Allowed up to Tjmax Lead Free, RoHS Compliant and Halogen Free Automotive Qualified Applications Automotive instrument cluster On-board charging (OBC) for electric vehicles Designers who used this product also designed with 2N7002DW | Small signal/small power MOSFET IPD50P04P4L-11 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSD840N | Small signal/small power MOSFET BSS84P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET IPD50P04P4L-11 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSD840N | Small signal/small power MOSFET BSS84P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET 1 2
Request a Quote Datasheet
Description
60V Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package Benefits Advanced Process Technology Optimized for Automotive Motor Drive, DC-DC and other Heavy Load Applications Exceptionally Small Footprint and Low Profile High Power Density Low Parasitic Parameters Dual Sided Cooling 175°C Operating Temperature Repetitive Avalanche Allowed up to Tjmax Lead Free, RoHS Compliant and Halogen Free Automotive Qualified Applications Automotive instrument cluster On-board charging (OBC) for electric vehicles Designers who used this product also designed with 2N7002DW | Small signal/small power MOSFET IPD50P04P4L-11 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSD840N | Small signal/small power MOSFET BSS84P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET IPD50P04P4L-11 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSD840N | Small signal/small power MOSFET BSS84P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - AUIRF7749L2 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
AUIRF7749L2
Automotive MOSFET AUIRF7749L2
60V Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package Benefits Advanced Process Technology Optimized for Automotive Motor Drive, DC-DC and other Heavy Load Applications Exceptionally Small Footprint and Low Profile High Power Density Low Parasitic Parameters Dual Sided Cooling 175°C Operating Temperature Repetitive Avalanche Allowed up to Tjmax Lead Free, RoHS Compliant and Halogen Free Automotive Qualified Applications Automotive instrument cluster On-board charging (OBC) for electric vehicles Designers who used this product also designed with 2N7002DW | Small signal/small power MOSFET IPD50P04P4L-11 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSD840N | Small signal/small power MOSFET BSS84P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET IPD50P04P4L-11 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSD840N | Small signal/small power MOSFET BSS84P | Small signal/small power MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET 1 2

60V Single N-Channel HEXFET Power MOSFET in a DirectFET L8 package

Benefits

  • Advanced Process Technology
  • Optimized for Automotive Motor Drive, DC-DC and other Heavy Load Applications
  • Exceptionally Small Footprint and Low Profile
  • High Power Density
  • Low Parasitic Parameters
  • Dual Sided Cooling
  • 175°C Operating Temperature
  • Repetitive Avalanche Allowed up to Tjmax
  • Lead Free, RoHS Compliant and Halogen Free
  • Automotive Qualified

Applications

  • Automotive instrument cluster
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • 2N7002DW |
    Small signal/small power MOSFET
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BSD840N |
    Small signal/small power MOSFET
  • BSS84P |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS123N |
    Small signal/small power MOSFET
  • 2N7002DW |
    Small signal/small power MOSFET
  • IPD50P04P4L-11 |
    Automotive MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BSD840N |
    Small signal/small power MOSFET
  • BSS84P |
    Small signal/small power MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS123N |
    Small signal/small power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRF7749L2
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
rDS(on) 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 07N03LA - 197164-07N03LA - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 25 volts
PD 83000 milliwatts
View Details
2 suppliers
END - OF - LIFE - AUIRF1405ZSTRR - 1149774-AUIRF1405ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7313Q - 1149803-AUIRF7313Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers