Panasonic Relays - Power Relays, Over 2 Amps APE30024

Description
RELAY GEN PURPOSE SPDT 6A 24V
Datasheet
Description
RELAY GEN PURPOSE SPDT 6A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - APE30024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
APE30024
Relays - Power Relays, Over 2 Amps APE30024
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Slim Power Relay; Contact Configuration Panasonic - 01H7899 - Newark, An Avnet Company
Chicago, IL, United States
Slim Power Relay; Contact Configuration Panasonic
01H7899
Slim Power Relay; Contact Configuration Panasonic 01H7899
Slim Power Relay; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact Voltage VDC:- RoHS Compliant: Yes

Slim Power Relay; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:-; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number APE30024 01H7899
Product Name Relays - Power Relays, Over 2 Amps Slim Power Relay; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting TH
View Details
Type 46.52T - Relays for railway applications 8A - 465280240054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1237297-G5Q-14 DC12 - Win Source Electronics
Specs
Resistance 360 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Power Relays - 163366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details