Panasonic RF/IF and RFID - RF Amplifiers AN26016A-NL

Description
Win Source Part Number: 1045016-AN26016A-NL Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 19dB Noise Figure: 0.95dB Current - Supply: 4.5mA RF Type: GPS Voltage - Supply: 1.65V ~ 3V Package / Case: SOT-665 Supplier Device Package: SSMINI-5DC ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Panasonic Electronic Components Other Names: AN26016ANL,AN26016A- NLCT,AN26016A-NLTR,A N26016A-NLDKR Base Product Number: AN260 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1045016-AN26016A-NL Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 19dB Noise Figure: 0.95dB Current - Supply: 4.5mA RF Type: GPS Voltage - Supply: 1.65V ~ 3V Package / Case: SOT-665 Supplier Device Package: SSMINI-5DC ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Panasonic Electronic Components Other Names: AN26016ANL,AN26016A- NLCT,AN26016A-NLTR,A N26016A-NLDKR Base Product Number: AN260 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1045016-AN26016A-NL
RF/IF and RFID - RF Amplifiers 1045016-AN26016A-NL
Win Source Part Number: 1045016-AN26016A-NL Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 19dB Noise Figure: 0.95dB Current - Supply: 4.5mA RF Type: GPS Voltage - Supply: 1.65V ~ 3V Package / Case: SOT-665 Supplier Device Package: SSMINI-5DC ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Panasonic Electronic Components Other Names: AN26016ANL,AN26016A- NLCT,AN26016A-NLTR,A N26016A-NLDKR Base Product Number: AN260 Product Status: Obsolete

Win Source Part Number: 1045016-AN26016A-NL
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 19dB
Noise Figure: 0.95dB
Current - Supply: 4.5mA
RF Type: GPS
Voltage - Supply: 1.65V ~ 3V
Package / Case: SOT-665
Supplier Device Package: SSMINI-5DC
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Panasonic Electronic Components
Other Names: AN26016ANL,AN26016A-NLCT,AN26016A-NLTR,AN26016A-NLDKR
Base Product Number: AN260
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1045016-AN26016A-NL
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
8.5 - 11 GHz, 4 Watt GaN Power Amplifier - QPA1022D - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details
2 suppliers
SMT MMIC, Linear, Gain Block Amplifier, 10 GHz to 13 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-133LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7.7 volts
View Details
4 suppliers