Infineon Technologies AG GPS / GLONASS / COMPASS LNA BGA825L6S

Description
The BGA825L6S is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 17.0 dB gain and 0.6 dB noise figure at a current consumption of 4.8 mA. The BGA825L6S is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features: - Insertion power gain: 17.0 dB - High out-of-band 3rd-order intercept point at input: +8 dBm - High 1dB-compression point: -7 dBm - Low noise figure: 0.60 dB - Low current consumption: 4.8 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.6 V - Digital on/off switch (1V logic high level) - Small TSLP-6-3 leadless package (footprint: 0.9 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Deal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS
Request a Quote Datasheet
Description
The BGA825L6S is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 17.0 dB gain and 0.6 dB noise figure at a current consumption of 4.8 mA. The BGA825L6S is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features: - Insertion power gain: 17.0 dB - High out-of-band 3rd-order intercept point at input: +8 dBm - High 1dB-compression point: -7 dBm - Low noise figure: 0.60 dB - Low current consumption: 4.8 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.6 V - Digital on/off switch (1V logic high level) - Small TSLP-6-3 leadless package (footprint: 0.9 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Deal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS / GLONASS / COMPASS LNA - BGA825L6S - Infineon Technologies AG
Neubiberg, Germany
GPS / GLONASS / COMPASS LNA
BGA825L6S
GPS / GLONASS / COMPASS LNA BGA825L6S
The BGA825L6S is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 17.0 dB gain and 0.6 dB noise figure at a current consumption of 4.8 mA. The BGA825L6S is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. Summary of Features: - Insertion power gain: 17.0 dB - High out-of-band 3rd-order intercept point at input: +8 dBm - High 1dB-compression point: -7 dBm - Low noise figure: 0.60 dB - Low current consumption: 4.8 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.6 V - Digital on/off switch (1V logic high level) - Small TSLP-6-3 leadless package (footprint: 0.9 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Deal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS

The BGA825L6S is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides 17.0 dB gain and 0.6 dB noise figure at a current consumption of 4.8 mA. The BGA825L6S is based upon Infineon Technologies‘ B7HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage.
Summary of Features:
- Insertion power gain: 17.0 dB
- High out-of-band 3rd-order intercept point at input: +8 dBm
- High 1dB-compression point: -7 dBm
- Low noise figure: 0.60 dB
- Low current consumption: 4.8 mA
- Operating frequencies: 1550 - 1615 MHz
- Supply voltage: 1.5 V to 3.6 V
- Digital on/off switch (1V logic high level)
- Small TSLP-6-3 leadless package (footprint: 0.9 x 1.1 mm2)
- B7HF Silicon Germanium technology
- RF output internally matched to 50 Ω
- Only 1 external SMD component necessary
- 2kV HBM ESD protection (including AI-pin)
- Pb-free (RoHS compliant) package
Target Applications:
- Deal for all Global Navigation Satellite Systems (GNSS) like GPS, Galileo, GLONASS, COMPASS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA825L6S
Product Name GPS / GLONASS / COMPASS LNA
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGM15LA12E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, W-CDMA
Frequency Range 700 to 1000 MHz
View Details
3 suppliers
RF Amplifiers - PTMA210152MV1AUMA1 - 740868-PTMA210152MV1AUMA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1900 to 2200 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Low Noise Amplifier LNA ICs - BGA748L16 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 940 MHz
Minimum Gain 16.5 dB
View Details
Specs
Applications RF Microwave
View Details