Panasonic Temperature Sensors - Temperature Sensors - Analog and Digital Output - AMG8831 AMG8831

Description
Manufacturer: Panasonic Win Source Part Number: 860954-AMG8831 Series: Grid-EYE Operating Temperature Range: 0°C ~ 80°C Features: Temperature Sensor Digital, Infrared (IR) - - 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 14-SMD Module ECCN: CAM 6A993A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8543.70.9960 Other Part Number: 255-3509-1, 255-3509-2, 255-3509-6
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860954-AMG8831 Series: Grid-EYE Operating Temperature Range: 0°C ~ 80°C Features: Temperature Sensor Digital, Infrared (IR) - - 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 14-SMD Module ECCN: CAM 6A993A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8543.70.9960 Other Part Number: 255-3509-1, 255-3509-2, 255-3509-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AMG8831 - 860954-AMG8831 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AMG8831
860954-AMG8831
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AMG8831 860954-AMG8831
Manufacturer: Panasonic Win Source Part Number: 860954-AMG8831 Series: Grid-EYE Operating Temperature Range: 0°C ~ 80°C Features: Temperature Sensor Digital, Infrared (IR) - - 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 14-SMD Module ECCN: CAM 6A993A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8543.70.9960 Other Part Number: 255-3509-1, 255-3509-2, 255-3509-6

Manufacturer: Panasonic
Win Source Part Number: 860954-AMG8831
Series: Grid-EYE
Operating Temperature Range: 0°C ~ 80°C
Features: Temperature Sensor Digital, Infrared (IR) - - 14-SMD Module
Package: Reel - TR
Package: 14-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 14-SMD Module
ECCN: CAM 6A993A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8543.70.9960
Other Part Number: 255-3509-1, 255-3509-2, 255-3509-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AMG8831 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AMG8831
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AMG8831
SENSOR DGTL 14SMD MODULE

SENSOR DGTL 14SMD MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 860954-AMG8831 AMG8831
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AMG8831 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1354659-A1220LUATI-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers