TE Connectivity Digital Temperature Sensors G-NICO-023

Description
Configuration Features Electrical Connection : SMD Dimensions Product Height : .85 MM  [.033 INCH ] Product Length : 4 MM  [.157 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 12.5 Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Output Interface : I2C, SPI Other Resolution (BIT) : 16, 24 Product Type Features Sensor Package : QFN16 Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Accuracy T_Range (DEGC) : -20 - 70 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : SMD Dimensions Product Height : .85 MM  [.033 INCH ] Product Length : 4 MM  [.157 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 12.5 Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Output Interface : I2C, SPI Other Resolution (BIT) : 16, 24 Product Type Features Sensor Package : QFN16 Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Accuracy T_Range (DEGC) : -20 - 70 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensors - G-NICO-023 - TE Connectivity
Berwyn, PA, United States
Digital Temperature Sensors
G-NICO-023
Digital Temperature Sensors G-NICO-023
Configuration Features Electrical Connection : SMD Dimensions Product Height : .85 MM  [.033 INCH ] Product Length : 4 MM  [.157 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Supply Current (Max) (MICA) : 12.5 Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Output Interface : I2C, SPI Other Resolution (BIT) : 16, 24 Product Type Features Sensor Package : QFN16 Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Accuracy T_Range (DEGC) : -20 - 70 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : SMD

Dimensions


  • Product Height : .85 MM  [.033 INCH ]
  • Product Length : 4 MM  [.157 INCH ]
  • Product Width : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Supply Current (Max) (MICA) : 12.5
  • Supply Voltage (V) : 2.2 - 3.6

Operation/Application


  • Output Interface : I2C, SPI

Other


  • Resolution (BIT) : 16, 24

Product Type Features


  • Sensor Package : QFN16

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .1
  • Accuracy T_Range (DEGC) : -20 - 70
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Analog and Digital Output - 223-G-NICO-023-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
223-G-NICO-023-ND
Analog and Digital Output 223-G-NICO-023-ND
0.1 DEG C ACCURACY QFN TEMP SENS

0.1 DEG C ACCURACY QFN TEMP SENS

Buy Now Datasheet
Temperature Sensors - G-NICO-023 - Richardson RFPD
Downers Grove, IL, United States
Temperature Sensors
G-NICO-023
Temperature Sensors G-NICO-023
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Temperature Sensor, 0.1Deg C, Qfn-16; Ic Output Type Te Connectivity Sensors - 33AH1364 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.1Deg C, Qfn-16; Ic Output Type Te Connectivity Sensors
33AH1364
Temperature Sensor, 0.1Deg C, Qfn-16; Ic Output Type Te Connectivity Sensors 33AH1364
TEMPERATURE SENSOR, 0.1DEG C, QFN-16; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.2V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.1DEG C, QFN-16; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.2V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number G-NICO-023 223-G-NICO-023-ND G-NICO-023 33AH1364
Product Name Digital Temperature Sensors Analog and Digital Output Temperature Sensors Temperature Sensor, 0.1Deg C, Qfn-16; Ic Output Type Te Connectivity Sensors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 154N-005G-RT - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Analog and Digital Output - 223-1586-ND - DigiKey
Specs
Package / Mounting Module
Input Voltage 3.3 to 16 volts
Operating Temperature -10 to 85 C (14 to 185 F)
View Details
2 suppliers
Pressure Sensor, 10-1.2Bar, Qfn-8, Full Reel; Pressure Type Te Connectivity Sensors - 87W8019 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 1.8 to 3.6 volts
View Details