Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 ADT7483AARQZ-R7

Description
Manufacturer: ON Semiconductor Win Source Part Number: 911028-ADT7483AARQZ- R7 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote 0°C ~ 127°C - 16-QSOP Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 911028-ADT7483AARQZ- R7 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote 0°C ~ 127°C - 16-QSOP Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7
911028-ADT7483AARQZ-R7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 911028-ADT7483AARQZ-R7
Manufacturer: ON Semiconductor Win Source Part Number: 911028-ADT7483AARQZ- R7 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote 0°C ~ 127°C - 16-QSOP Package: Bulk Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 911028-ADT7483AARQZ-R7
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote 0°C ~ 127°C - 16-QSOP
Package: Bulk
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 911028-ADT7483AARQZ-R7
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 4 to 20 volts
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details