Panasonic Relays - Power Relays, Over 2 Amps ALZN5B24W

Description
Win Source Part Number: 1373458-ALZN5B24W Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ALZN Package: Tray Product Status: Active Base Product Number: ALZN5B Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Coil Current: 16.7 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Coil Insulation: Class B Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC Operate Time: 15 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 1.44 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1373458-ALZN5B24W Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ALZN Package: Tray Product Status: Active Base Product Number: ALZN5B Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Coil Current: 16.7 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Coil Insulation: Class B Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC Operate Time: 15 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 1.44 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1373458-ALZN5B24W - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373458-ALZN5B24W
Relays - Power Relays, Over 2 Amps 1373458-ALZN5B24W
Win Source Part Number: 1373458-ALZN5B24W Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: ALZN Package: Tray Product Status: Active Base Product Number: ALZN5B Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 440VAC - Max Coil Current: 16.7 mA Coil Type: Non Latching Seal Rating: Sealed - Flux Protection Coil Insulation: Class B Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC Operate Time: 15 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 1.44 kOhms

Win Source Part Number: 1373458-ALZN5B24W
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ALZN
Package: Tray
Product Status: Active
Base Product Number: ALZN5B
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 16 A
Switching Voltage: 440VAC - Max
Coil Current: 16.7 mA
Coil Type: Non Latching
Seal Rating: Sealed - Flux Protection
Coil Insulation: Class B
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 15 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 1.44 kOhms

Buy Now Datasheet
Power Relay, Spst-No, 24Vdc, 16A, Th; Contact Configuration Panasonic - 64AC9514 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 16A, Th; Contact Configuration Panasonic
64AC9514
Power Relay, Spst-No, 24Vdc, 16A, Th; Contact Configuration Panasonic 64AC9514
POWER RELAY, SPST-NO, 24VDC, 16A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 16A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:ALZN Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst-No, 24Vdc, 16A, Tht Rohs Compliant Panasonic - 68AH8816 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 16A, Tht Rohs Compliant Panasonic
68AH8816
Power Relay, Spst-No, 24Vdc, 16A, Tht Rohs Compliant Panasonic 68AH8816
POWER RELAY, SPST-NO, 24VDC, 16A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 24VDC, 16A, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALZN5B24W
General Purpose Relays ALZN5B24W
General Purpose Relays 24VDC 16.7mA 1440ohm 1 Form A Class B

General Purpose Relays 24VDC 16.7mA 1440ohm 1 Form A Class B

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALZN5B24W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALZN5B24W
Relays - Power Relays, Over 2 Amps ALZN5B24W
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1373458-ALZN5B24W 64AC9514 68AH8816 ALZN5B24W ALZN5B24W
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 24Vdc, 16A, Th; Contact Configuration Panasonic Power Relay, Spst-No, 24Vdc, 16A, Tht Rohs Compliant Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 1440 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
General Purpose Relays - G2RL-14-E-DC12 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
DC Coil Voltage 12 volts
View Details
2 suppliers
Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A - 393182300060 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers