Aratas America LLC General Purpose Relays G2RL-14-E-DC12

Description
General Purpose Relays SPDT 12VDC Hi-Cap. Sealed ClassF
Datasheet
Description
General Purpose Relays SPDT 12VDC Hi-Cap. Sealed ClassF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-14-E-DC12
General Purpose Relays G2RL-14-E-DC12
General Purpose Relays SPDT 12VDC Hi-Cap. Sealed ClassF

General Purpose Relays SPDT 12VDC Hi-Cap. Sealed ClassF

Buy Now Datasheet
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 27C8582 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components
27C8582
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components 27C8582
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number G2RL-14-E-DC12 27C8582
Product Name General Purpose Relays Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 12 volts 12 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays, Over 2 Amps - Z2159-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Safety Relays - 56.OA22.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 788-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers