Panasonic Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic 6TCE150M

Description
CAP, 150µF, 6.3V, 20%; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 150µF, 6.3V, 20%; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic - 89Y2739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic
89Y2739
Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic 89Y2739
CAP, 150µF, 6.3V, 20%; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 150µF, 6.3V, 20%; Capacitance:150µF; Voltage Rating:6.3V; Product Range:POSCAP TCE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap Tce Series Rohs Compliant Panasonic - 58Y5610 - Newark, An Avnet Company
Chicago, IL, United States
Poscap Tce Series Rohs Compliant Panasonic
58Y5610
Poscap Tce Series Rohs Compliant Panasonic 58Y5610
POSCAP TCE Series RoHS Compliant: Yes

POSCAP TCE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 6TCE150M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
6TCE150M
Capacitors - Tantalum - Polymer Capacitors 6TCE150M
CAP TANT POLY 150UF 6.3V 2917

CAP TANT POLY 150UF 6.3V 2917

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 89Y2739 58Y5610 6TCE150M
Product Name Cap, 150Μf, 6.3V, 20%; Capacitance Panasonic Poscap Tce Series Rohs Compliant Panasonic Capacitors - Tantalum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details