Panasonic 560uF 4V 6.1A Capacitor 4SEPC560M+TS

Description
560uF 4V Polymer Al Electrolytic Cap, Radial, 7mR ESR, 6.1A Ripple Product overview: 4SEPC560M+TS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC560M+TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
560uF 4V Polymer Al Electrolytic Cap, Radial, 7mR ESR, 6.1A Ripple Product overview: 4SEPC560M+TS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC560M+TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 4V 6.1A Capacitor
69-4SEPC560M+TS
560uF 4V 6.1A Capacitor 69-4SEPC560M+TS
560uF 4V Polymer Al Electrolytic Cap, Radial, 7mR ESR, 6.1A Ripple Product overview: 4SEPC560M+TS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC560M+TS can be used for catalog matching and distributor lookup.

560uF 4V Polymer Al Electrolytic Cap, Radial, 7mR ESR, 6.1A Ripple Product overview: 4SEPC560M+TS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 4V, 6.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 4V, 6.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-4SEPC560M+TS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 4SEPC560M+TS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
4SEPC560M+TS
Aluminum - Polymer Capacitors 4SEPC560M+TS
CAP ALUM POLY 560UF 20% 4V T/H

CAP ALUM POLY 560UF 20% 4V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 4SEPC560M+TS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
4SEPC560M+TS
Capacitors - Aluminum - Polymer Capacitors 4SEPC560M+TS
CAP ALUM POLY 560UF 20% 4V T/H

CAP ALUM POLY 560UF 20% 4V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-4SEPC560M+TS 4SEPC560M+TS 4SEPC560M+TS
Product Name 560uF 4V 6.1A Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 560 microF 560 microF 560 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details