Panasonic 35SEPF39M Polymer Capacitor
Panasonic 35SEPF39M Polymer Capacitor
39uF 35V Radial Solid Polymer Capacitor, 30mR ESR Product overview: 35SEPF39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-35SEPF39M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 39UF 20% 35V T/H
CAP ALUM POLY 39UF 20% 35V T/H
CAP, 39µF, 35V, 20%; Capacitance:39µF; Voltage Rating:35V; AE Capacitor Case:-; Product Range:OS-CON SEPF Series; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 39UF 20% 35V T/H
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000080 | 69-35SEPF39M | 35SEPF39M | 590-35SEPF39M | 88Y8115 | 35SEPF39M |
| Product Name | Polymer Capacitors | 39uF 35V Capacitor | Aluminum - Polymer Capacitors | CAP ALUM POLY 39UF 20% 35V T/H | Cap, 39Μf, 35V, 20%; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF |