CAP ALUM POLY 22UF 20% 32V T/H
CAP, 22UF, 32V, ALU ELEC, POLYMER, RAD ROHS COMPLIANT: YES
CAP ALUM POLY 22UF 20% 32V T/H
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 32SEPF22M+TSS | 59AK7688 | 32SEPF22M+TSS |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Cap, 22Uf, 32V, Alu Elec, Polymer, Rad Rohs Compliant Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |